EN
  • EN
  • DE

7BB-15-6L0

Part No 7BB-15-6L0
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 6KHZ 15MM / 6 kHz Standard Buzzer Element 0.591" Dia (15.00mm) 1.2 kOhms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Buzzer Elements, Piezo Benders
Mfr Murata Electronics
Series 7BB
Package Bulk
Product Status Obsolete
Frequency 6 kHz
Voltage - Input (Max) -
Type Standard
Impedance 1.2 kOhms
Capacitance @ Frequency 9500pF @ 1kHz
Temperature Range - Operating -20°C ~ 70°C
Size / Dimension 0.591" Dia (15.00mm)
Termination Wire Leads
Base Product Number 7BB
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 1357588-7BB-15-6L0
Ultra Librarian 3D Model Ultra Librarian 7BB-15-6L0 CAD Model

Description

The 1357588-7BB-15-6L0 is an obsolete buzzer element and piezo bender from Murata Electronics.

  • Manufacturer: Murata Electronics
  • Series: 7BB
  • Frequency: 6kHz
  • Terminations: Wire Leads
  • Temperature Range: -20°C to 70°C
  • Capacitance: 9500pF @ 1kHz
  • Impedance: 1.2kOhms
  • Diameter: 0.591" (15.00mm)
  • Product Status: Obsolete

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.1KHZ 15MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
Murata Electronics North America
BUZZER ELEMENT FDBK 6.3KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2KHZ 27MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess