EN
  • EN
  • DE

CSTCC819MGATC

Part No CSTCC819MGATC
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053570-CSTCC819MGATC
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCC819MGATC CAD Model

Description

The CSTCC819MGATC is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used in electronic circuits to provide a stable frequency reference, often replacing quartz crystals in less demanding applications. They offer a balance of cost-effectiveness, small size, and adequate frequency stability for many applications.

Applications

  • Microcontroller clock circuits.
  • Remote control systems.
  • Consumer electronics devices.
  • Timers and oscillators.
  • Wireless communication devices (e.g., short-range radios).

Features

  • Ceramic Resonator: Provides a stable frequency reference.
  • Compact Size: Small footprint for space-constrained applications.
  • Cost-Effective: Lower cost compared to quartz crystals.
  • Stable Frequency: Offers adequate frequency stability for many applications.
  • Wide Frequency Range: Available in various frequencies to suit different needs.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Simplified Circuit Design: Eliminates the need for external capacitors and resistors in some oscillator circuits.
  • Reduced Component Count: Lowers the overall cost of the electronic system.
  • Compact Size: Enables miniaturization of electronic devices.
  • Stable Operation: Provides a reliable frequency reference for timing and control functions.
  • Easy to Use: Simple integration into electronic circuits.

Additional Details

The CSTCC819MGATC operates at a specific frequency, which is indicated by the part number or the manufacturer's datasheet. This frequency is typically in the MHz range. Ceramic resonators have a tolerance on their nominal frequency, which should be considered during circuit design. They are typically used in conjunction with a microcontroller or other integrated circuit that contains an oscillator circuit. The resonator provides the frequency-determining element for the oscillator. It's crucial to consult the manufacturer's datasheet for precise frequency specifications, operating temperature range, and other relevant parameters. The datasheet will also provide recommended circuit configurations and component values for optimal performance. Ceramic resonators are sensitive to mechanical stress and should be handled with care during assembly and operation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess