EN
  • EN
  • DE

LQH3NPN1R0MMRE

Part No LQH3NPN1R0MMRE
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 1UH 2.15A 50.4MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 1 µH Shielded Wirewound Inductor 2.15 A 50.4mOhm Max 1212 (3030 Metric)
Manufacturer Murata Electronics North America
Series LQH3
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 1212 (3030 Metric)
Case / Package 1212 (3030 Metric)
Family Name LQH3NPN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878081-LQH3NPN1R0MMRE
Ultra Librarian 3D Model Ultra Librarian LQH3NPN1R0MMRE CAD Model

Description

The LQH3NPN1R0MMRE is a shielded wire-wound inductor manufactured by Murata Electronics North America. This inductor is designed for use in power supply circuits, specifically in DC-DC converters and power management systems where a balance of high efficiency and compact size is crucial. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

  • DC-DC converters
  • Power supplies
  • Power management circuits
  • Noise filtering
  • Step-up/step-down converters

Features

  • Shielded wire-wound construction
  • Low DC resistance (DCR)
  • High current handling capacity
  • Compact size
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, improving circuit stability
  • Efficient power conversion with minimal losses
  • Stable performance under high current conditions
  • Space-saving design for compact devices
  • Environmentally friendly due to RoHS compliance

Additional Details

The LQH3NPN1R0MMRE features an inductance of 1.0 µH (microhenry). The key electrical characteristics to consider are the saturation current, rated current, and DC resistance (DCR). Consult the Murata datasheet for detailed specifications, including the self-resonant frequency (SRF) and operating temperature range. The shielded construction effectively contains the magnetic field, minimizing interference with other nearby components. The compact size and surface-mount design are ideal for automated assembly processes. The wire-wound construction provides good electrical performance and stability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess