EN
  • EN
  • DE

PVZ2K104AA01R00

Part No PVZ2K104AA01R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354701-PVZ2K104AA01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2K104AA01R00 CAD Model

Description

The PVZ2K104AA01R00 is a trimming potentiometer produced by Murata Electronics North America. It serves as a variable resistor within electronic circuits, specifically designed for making fine adjustments and calibrations. These potentiometers are commonly employed where precise electrical settings are required.

Applications:

  • Calibration of electronic testing and measurement devices.
  • Level adjustments within audio amplification systems.
  • Setting reference voltages in regulated power supplies.
  • Tuning the resonant frequency of oscillator circuits.
  • Precise configuration of sensor signal conditioning circuits.

Features:

  • Miniature form factor, suitable for densely populated PCBs.
  • Sealed construction provides protection against dust and humidity.
  • High degree of stability ensures consistent long-term performance.
  • Precise and repeatable adjustment mechanism.
  • Compliant with RoHS environmental standards.

Benefits:

  • Enables accurate and precise calibration of electronic equipment.
  • Allows for fine-tuning to optimize the performance of circuits.
  • Offers a cost-effective method for implementing adjustable resistance.
  • Maintains consistent performance, ensuring long-term reliability.
  • Simplifies circuit design by providing an easily adjustable component.

Additional Details:

From the part number, PVZ2K104AA01R00, it is highly probable that this potentiometer has a resistance of 100 kOhms ('104' commonly signifies 10 x 10^4 Ohms). The ‘K’ likely refers to the tolerance, although a datasheet would be needed to confirm. It is probably a through-hole component with an adjustment screw located on the top. The PVZ series is known for its robust construction and suitability for various applications. The resistive element is typically made of cermet. Its power rating is generally quite low, typically in the milliwatt range. It's important to consult the official datasheet for the exact voltage rating, temperature coefficient, and mechanical dimensions.

You May Also Be Interested in

Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess