The SAFFB1G50KA0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) applications for signal filtering, offering precise frequency selectivity and low insertion loss. This particular filter is designed for specific frequency bands and applications requiring high performance and compact size.
Applications
- Wireless Communication Systems
- RF Transceivers
- Remote Control Systems
- Automotive electronics
- Industrial IoT (IIoT) devices
Features
- Surface Acoustic Wave (SAW) Technology
- Precise Frequency Selectivity
- Low Insertion Loss
- Compact Surface Mount Package
- High Attenuation of Unwanted Signals
- Stable Performance over Temperature
Benefits
- Improved Signal Quality: The filter ensures that only the desired frequency components pass through, minimizing interference and noise.
- Enhanced System Performance: Low insertion loss maximizes signal strength, leading to better range and reliability in wireless systems.
- Reduced Size and Weight: The compact SMD package allows for integration into small devices and boards, crucial for portable electronics.
- Increased Reliability: Stable performance over temperature ensures consistent filtering characteristics even in harsh environments.
Additional Details
The SAFFB1G50KA0F0AR15 is designed to operate at a center frequency of 1.5 GHz. It offers a bandwidth suitable for a range of wireless communication standards. The filter's construction utilizes piezoelectric materials, which convert electrical signals into mechanical acoustic waves and back, enabling the filtering process. Its compact size makes it suitable for integration into devices with limited space. The surface-mount design allows for automated assembly, reducing manufacturing costs and increasing production efficiency.
The low insertion loss of the SAFFB1G50KA0F0AR15 contributes to minimizing signal attenuation, thereby enhancing overall system sensitivity and range. The high attenuation characteristics effectively suppress unwanted signals, preventing interference and improving signal-to-noise ratio. The filter's performance characteristics are optimized for operation within a specific temperature range, ensuring reliable operation in various environments.