EN
  • EN
  • DE

LM4842MH

Part No LM4842MH
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Audio
Description Stereo 2W Amplifiers with DC Volume Control Transient Free Outputs, and Cap-less Headphone Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200000-LM4842MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4842MH CAD Model

Description

The LM4842MH is a stereo audio amplifier designed by National Semiconductor, now Texas Instruments (TI). It's capable of delivering high-quality audio output for portable devices and other applications requiring low power consumption and small size. This amplifier integrates several features that enhance audio performance and protect the device from damage.

Applications

  • Portable Audio Players
  • Laptop Computers
  • Cell Phones
  • Tablets
  • Multimedia Speakers

Features

  • Stereo Audio Amplifier: Provides amplification for two audio channels.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Integrated Shutdown Mode: Reduces power consumption when not in use.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the amplifier.
  • Volume Control: Allows for adjusting the audio output level.

Benefits

  • High-Quality Audio: Delivers clear and crisp audio reproduction.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Increased Reliability: Integrated protection features prevent damage and ensure reliable operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Solution: Small package size allows for use in space-constrained applications.

The LM4842MH's architecture allows it to operate from a low supply voltage, making it suitable for battery-powered devices. The integrated shutdown mode further reduces power consumption when the amplifier is not actively playing audio. The short circuit and thermal shutdown protection features safeguard the device from damage caused by accidental shorts or excessive heat.

The amplifier's volume control feature allows for adjusting the audio output level without requiring external potentiometers or other components. This simplifies the design and reduces the overall cost of the audio system. The LM4842MH is often used in portable audio players, laptops, and other devices where high-quality audio and low power consumption are critical. It's also suitable for multimedia speakers and other audio applications where space is limited. The device's ability to drive low-impedance loads makes it compatible with a wide range of speakers and headphones.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess