EN
  • EN
  • DE

LM7806K

Part No LM7806K
Manufacturer National Semiconductor (TI)
Description 3-Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200723-LM7806K
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7806K CAD Model

Description

The LM7806K is a three-terminal positive voltage regulator designed to provide a stable 6V output. This regulator is commonly used in various electronic circuits to maintain a consistent voltage supply for sensitive components. The LM7806K integrates overcurrent and thermal overload protection, enhancing its robustness and preventing damage from electrical stresses. Its simple design and ease of use make it a popular choice for voltage regulation in many applications.

Applications

  • Power supplies: Used as a voltage regulator in linear power supplies.
  • Battery chargers: Employed in battery charging circuits to provide a constant voltage for charging batteries.
  • Microcontroller power supply: Provides a stable 6V supply for microcontrollers and other digital circuits.
  • Sensor power supply: Used to power sensors and transducers requiring a stable voltage source.
  • Instrumentation: Incorporated into precision measurement circuits as a stable voltage reference.

Features

  • Fixed 6V output: Provides a precise and stable 6V output voltage.
  • Overcurrent protection: Limits the output current to prevent damage from overloads.
  • Thermal overload protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Three-terminal design: Simple and easy to use with minimal external components.
  • High input voltage: Can tolerate input voltages up to 35V.

Benefits

  • Stable voltage supply: Provides a consistent voltage output for reliable circuit operation.
  • Enhanced system reliability: Protects the regulator and connected components from damage.
  • Simplified circuit design: Reduces the need for complex external protection circuitry.
  • Easy implementation: Requires minimal external components for operation.
  • Cost-effective solution: Offers a cheaper alternative to more complex voltage regulation circuits.

Additional Details

The LM7806K typically requires a heatsink for proper thermal management, especially at higher input voltages and output currents. It has a typical dropout voltage of 2V, meaning the input voltage must be at least 8V to maintain a stable 6V output. The device is available in a TO-3 package. It is widely used due to its ease of use and reliable performance in various electronic circuits. The output current is typically up to 1A with sufficient heatsinking.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess