EN
  • EN
  • DE

ENG3216F

Part No ENG3216F
Manufacturer NDK
Catalog OEM Parts (C - E)
Description Oscillator Crystal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004484-ENG3216F
Categories OEM Parts(C-E)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ENG3216F CAD Model

Description

The NDK ENG3216F is a high-precision crystal oscillator designed for a variety of timing and frequency control applications. Manufactured by NDK, a renowned leader in crystal technology, this oscillator delivers exceptional stability, low jitter, and high reliability. Its compact size and surface-mount design make it ideal for modern electronic devices where space is at a premium.

Applications:

  • Mobile Communications: Used in smartphones and other wireless devices for accurate frequency generation.
  • Networking Equipment: Employed in routers, switches, and servers for precise timing synchronization.
  • Industrial Automation: Provides stable clock signals for control systems and instrumentation.
  • Consumer Electronics: Found in digital cameras, audio players, and other portable devices.
  • Automotive Electronics: Used in navigation systems and engine control units (ECUs).

Features:

  • High Frequency Stability: Ensures accurate and consistent timing performance.
  • Low Jitter: Minimizes timing errors for reliable data transmission.
  • Compact Size: Enables use in space-constrained applications.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Improved System Performance: High stability and low jitter enhance overall system accuracy.
  • Increased Reliability: Robust design ensures consistent operation in harsh environments.
  • Reduced Design Footprint: Compact size allows for higher component density on circuit boards.
  • Simplified Manufacturing: Compatible with automated pick-and-place equipment.
  • Environmentally Friendly: RoHS compliance demonstrates a commitment to environmental responsibility.

Additional Details:

The ENG3216F typically operates at a specific frequency, which is indicated in its full part number (e.g., ENG3216F-xxxx.xxMHz). It offers excellent frequency stability over a wide temperature range, typically within ±20 ppm (parts per million) or better. The supply voltage is commonly 3.3V or 2.5V, and the output signal is usually a CMOS or LVCMOS logic level. The operating temperature range is generally between -40°C to +85°C, making it suitable for various industrial and commercial applications. It's important to consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and recommended soldering profiles. NDK is a trusted manufacturer known for its high-quality crystal oscillators, and the ENG3216F is a testament to their commitment to precision and reliability.

Crystal oscillators like the ENG3216F are crucial components in modern electronic systems, providing the stable and accurate timing signals required for proper operation. Its small size, high performance, and robust design make it a preferred choice for designers across various industries.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess