EN
  • EN
  • DE

NX1255GB-3.579545MHZ

Part No NX1255GB-3.579545MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 3.579545MHZ 12PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Series NX1255GB
Packaging Reel package
Type MHz Crystal
Frequency 3.579545MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 12pF
ESR (Equivalent Series Resistance) 150 Ohm
Operating Mode Fundamental
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Maximum) 0.104" (2.65mm)
Win Source Part Number 790871-NX1255GB-3.579545MHZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX1255GB-3.579545MHZ CAD Model

Description

The NX1255GB-3.579545MHZ is a MHz crystal oscillator manufactured by NDK America, Inc.

  • Frequency: 3.579545MHz
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±50ppm
  • Load Capacitance: 12pF
  • ESR: 150 Ohm
  • Operating Temperature: -10°C to 70°C
  • Supply and Demand Status: limited

You May Also Be Interested in

NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess