Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 13209-2SC2785-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2785-E CAD Model

Description

The 2SC2785-E is a high-performance NPN transistor designed to meet the demanding needs of various electronic applications. Manufactured by a reputable company, this component delivers reliable amplification and switching capabilities, making it an optimal choice for hobbyists and industrial users alike.

Features and Benefits

  • High Gain: The 2SC2785-E exhibits a high current gain, which enhances its performance in amplification circuits, ensuring clarity and signal integrity.
  • Fast Switching Speeds: Ideal for high-speed switching applications, allowing for efficient and rapid transitions as needed in dynamic environments.
  • Low Collector-Emitter Saturation Voltage: Maximizes energy efficiency and minimizes power loss, which is crucial for conserving battery life in portable devices.

Applications

  • Audio Amplifiers: Suitable for use in audio amplification systems, providing clear and powerful sound output.
  • Radio Frequency (RF) Circuits: Widely used in RF amplification due to its high frequency response capabilities.
  • Switching Power Supplies: Utilized in power supply circuits to handle rapid on/off switching with minimal power loss.

Additional Details

The 2SC2785-E offers excellent thermal stability, ensuring reliability even under fluctuating temperatures. The compact packaging of this transistor allows for integration into space-constrained designs without compromising on performance. Designed to conform to rigorous industry standards, the 2SC2785-E is an invaluable component in any designer’s toolkit.

You May Also Be Interested in

Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Panjit
TRANS NPN 30V 0.1A SOT323
Need more? Email Us
ECAD model for BC849CW_R1_00001
Micro Commercial Co
TRANS PNP 60V 0.6A SOT523
Lowest to $0.0307
ECAD model for MMBT2907AT-TP
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention