Products specifications

Manufacturer NEC
Win Source Part Number 1125953-2SC5455
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5455 CAD Model

Description

The NEC 2SC5455 is a medium popularity transistor that is widely used in electronic circuits.

  • Manufacturer: NEC
  • Supply and Demand Status: Sufficient
  • Design: Designed to deliver high performance and reliability in various applications.
  • Recommendation: Purchase it from reliable sources to avoid such risks.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Low Power Dual Op Amp
Lowest to $19.6819
ECAD model for AD827JR
Analog Devices Inc.
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Lowest to $13.3371
ECAD model for AD7817BRU-REEL7
Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Analog Devices Inc.
Complete Very High Speed Sample-and-Hold Amplifier
Need more? Email Us
ECAD model for AD783AQ
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Wurth Electronics Inc
WL-SMRW SMD chip LED reverse mount mono-color waterclear | LED YELLOW CLEAR 1206 SMD
Lowest to $0.4575
ECAD model for 156120YS75300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention