EN
  • EN
  • DE

LTC3553EDE

Part No LTC3553EDE
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Linear Technology
Win Source Part Number 303356-LTC3553EDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3553EDE CAD Model

Description

LTC3553EDE - Integrated Power Management Solution

The LTC3553EDE from Linear Technology is a versatile, high-performance integrated power management solution designed to cater to the demanding needs of portable electronic devices. This compact, multifunctional IC combines a USB-compatible linear charger, a PowerPath manager, a high-efficiency synchronous step-down regulator, and an always-on LDO, all in a single package, making it an ideal choice for space-constrained applications.

Efficient Power Regulation and Charging

The LTC3553EDE features a synchronous buck regulator that delivers up to 800mA of continuous output current with high efficiency, ensuring extended battery life for portable devices. Its PowerPath control provides seamless transition between multiple power sources, such as a USB port and a battery, enabling efficient charging and power delivery to the system load.

USB-Compatible Linear Charger

The integrated linear charger is designed for single-cell lithium-ion or lithium-polymer batteries, offering a programmable charge current up to 950mA. It adheres to USB specifications by limiting the input current for USB power sources, and it also includes a thermal regulation feature to maximize the charge rate without overheating.

Always-On LDO and Additional Features

Alongside the main power components, the LTC3553EDE provides an always-on LDO with a low quiescent current, which is crucial for maintaining system functions even when the main power is off. This LDO can supply up to 25mA, suitable for keeping critical circuitry such as a real-time clock or microcontroller in a standby state.

Compact and Robust Design

Housed in a 3mm x 3mm DFN package, the LTC3553EDE is designed to occupy minimal board space while offering robust protection features. These include overvoltage protection, thermal shutdown, and current limiting to safeguard the device and the system it powers.

Applications

With its comprehensive set of features, the LTC3553EDE is an excellent power management choice for a wide range of portable applications, including smartphones, digital cameras, portable media players, and other USB-powered gadgets.

Summary

The LTC3553EDE stands out as a highly integrated power management IC that simplifies the design of compact, energy-efficient portable devices with its multi-functionality and ease of use.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess