EN
  • EN
  • DE
  • IT

IR3508MTRPBF

Part No IR3508MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description XPHASE3TM PHASE IC | IC XPHASE3 CTLR 20-MLPQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tape and Reel
Status Obsolete
Applications Processor
Supply Current 4mA
Supply Voltage (V) 8V ~ 28V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-MLPQ (4x4)
Family Part Number IR3508MPBF
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1186741-IR3508MTRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3508MTRPBF CAD Model

Description

The IR3508MTRPBF is a multi-phase synchronous buck controller IC from Infineon Technologies, designed for high-performance voltage regulation in various applications. It provides precise voltage control and efficient power delivery, making it suitable for powering CPUs, GPUs, and other demanding loads.

Applications:

  • CPU power supplies
  • GPU power supplies
  • Memory power supplies
  • Server power management
  • High-current voltage regulators

Features:

  • Multi-phase operation for high current capability
  • Voltage positioning for improved transient response
  • Programmable switching frequency
  • Overvoltage and overcurrent protection
  • Remote sensing for accurate voltage regulation

Benefits:

  • Precise voltage regulation for optimal performance of sensitive loads.
  • High efficiency minimizes power loss and heat generation.
  • Robust protection features ensure reliable operation.
  • Flexibility to optimize performance for different applications.
  • Improved transient response.

Additional Details:

The IR3508MTRPBF typically supports multiple phases (e.g., 4+1 or 6+2) for high current delivery. It utilizes a PWM control scheme for efficient power conversion. The switching frequency can be programmed to optimize efficiency and transient response. The controller incorporates comprehensive protection features, including overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO). Remote sensing compensates for voltage drops across the load. It's essential to consult the manufacturer's datasheet for specific electrical characteristics, application circuit examples, and layout guidelines for optimal performance. The device is designed to be RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.6557
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1090 $61.0900
23+ $5.0126 $115.2898
35+ $4.8560 $169.9600
48+ $4.6993 $225.5664
62+ $4.5427 $281.6474
83+ $4.0728 $338.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess