EN
  • EN
  • DE

SPV1020

Part No SPV1020
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DC-DC BOOST CNVRT SOLAR 36SSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Photovoltaics
Current - Supply 5mA
Voltage - Supply 6.5V ~ 45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PowerSSO-36
Base Product Number SPV1020
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 339214-SPV1020
Ultra Librarian 3D Model Ultra Librarian SPV1020 CAD Model

Description

Introducing the SPV1020 Power Optimizer

The SPV1020 from STMicroelectronics is a versatile and high-efficiency DC-DC converter specifically designed to maximize the performance of photovoltaic (PV) systems. As a power optimizer, this advanced component plays a vital role in ensuring that solar panels operate at their optimal power point, regardless of environmental conditions or potential mismatch between panels.

Key Features

  • Boost Converter: The SPV1020 operates as a step-up (boost) converter, which allows it to increase the voltage from solar panels to match the input requirements of the inverter, ensuring maximum energy transfer.
  • MPPT Capability: With its Maximum Power Point Tracking (MPPT) feature, the SPV1020 continuously adjusts the electrical operating point of the modules to ensure the maximum power output under varying light conditions.
  • High Efficiency: The device boasts high conversion efficiency, which is crucial for reducing energy losses and improving the overall yield of solar power installations.
  • Flexibility: Compatible with a wide range of solar panel configurations, this power optimizer can be used in both residential and commercial PV systems.
  • Reliability: Designed by STMicroelectronics, a leader in semiconductor solutions, the SPV1020 is built to last and perform reliably in harsh environmental conditions.

Applications

The SPV1020 is ideal for a variety of applications, including:

  • Grid-connected solar microinverters
  • Centralized and string inverters
  • Distributed MPPT configurations in large-scale installations

Technical Specifications

Some of the technical highlights of the SPV1020 include:

  • Input voltage range tailored for solar applications
  • Integrated safety features such as overcurrent and overtemperature protection
  • Robust design to ensure long-term stability and performance

With its advanced features and proven reliability, the SPV1020 from STMicroelectronics is an excellent choice for enhancing the efficiency and robustness of solar energy systems. By integrating this power optimizer into your PV setup, you can expect improved energy harvest, reduced system costs, and a quicker return on investment.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,559 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess