EN
  • EN
  • DE
  • IT

PS8A0017PE

Part No PS8A0017PE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description DUAL VOLTAGE HEAT CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Last Time Buy
Base Product Number PS8A0017
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807152-PS8A0017PE
Ultra Librarian 3D Model Ultra Librarian PS8A0017PE CAD Model

Description

Introducing the PS8A0017PE - High-Precision Voltage Reference

The PS8A0017PE is a cutting-edge voltage reference component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to deliver a stable and precise voltage reference for applications requiring high accuracy and reliability.

Key Features

  • High Accuracy: The PS8A0017PE boasts an impressive initial accuracy, making it suitable for critical applications where precision is paramount.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference ensures consistent performance over a wide range of operating conditions.
  • Low Noise: Designed for applications sensitive to electrical noise, the PS8A0017PE offers low noise output, contributing to the overall system stability.
  • Wide Operating Range: This component can operate effectively over a broad voltage range, providing flexibility in various power supply configurations.
  • Long-Term Stability: The PS8A0017PE is characterized by its long-term stability, ensuring a reliable voltage reference over the lifespan of your application.
  • Compact Package: Available in a space-saving package, it is ideal for use in space-constrained applications without compromising performance.

Applications

The PS8A0017PE from Diodes Incorporated is an excellent choice for a myriad of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the PS8A0017PE is no exception. It is fabricated using advanced technology to meet the stringent requirements of various industries, including automotive and industrial markets. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Diodes Incorporated products.

For designers and engineers looking for a reliable voltage reference solution, the PS8A0017PE provides the performance and dependability required for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $65.6373
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.6696 $70.0176
14+ $9.5752 $134.0528
21+ $9.2752 $194.7792
29+ $8.9762 $260.3098
38+ $8.6774 $329.7412
50+ $7.7797 $388.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess