EN
  • EN
  • DE
  • IT

TPS658621AZGUT-1

Part No TPS658621AZGUT-1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS658621
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900916-TPS658621AZGUT-1
Ultra Librarian 3D Model Ultra Librarian TPS658621AZGUT-1 CAD Model

Description

The TPS658621AZGUT-1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for power management solutions in a wide range of electronic devices. This advanced component is engineered to provide a highly efficient, multi-channel power supply with a variety of programmable options, making it an ideal choice for portable and handheld applications.

Key Features:

  • Multiple Power Rails: This IC incorporates several DC/DC converters and LDOs to deliver multiple power rails, ensuring that all parts of the electronic system receive the precise voltage and current required for optimal performance.
  • High Efficiency: The TPS658621AZGUT-1 is designed for high efficiency, which helps to prolong battery life in portable devices by reducing power loss during conversion.
  • Programmable Voltage: The output voltages are programmable via an I2C interface, providing designers with the flexibility to adjust power settings according to specific application needs.
  • Integrated Battery Charger: It features an integrated battery charger with power path management for single-cell Li-Ion or Li-Polymer batteries, simplifying the design of battery-powered devices.
  • Smart Power Sequencing: The device offers configurable power sequencing options, allowing for a controlled startup sequence for the various power rails, which is critical for sensitive electronic components.
  • Protection Features: It comes with built-in safety features including over-voltage, under-voltage, over-current, and thermal protection to ensure the longevity and reliability of both the power management IC and the device it powers.

Applications:

The versatility of the TPS658621AZGUT-1 makes it suitable for a variety of applications, especially where efficient power management is crucial. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices
  • Other Battery-Powered Consumer Electronics

With its advanced features and Texas Instruments' reputation for quality, the TPS658621AZGUT-1 is a reliable choice for designers looking to enhance the power management system of their next-generation electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4011 $52.8132
28+ $3.6112 $101.1136
43+ $3.4984 $150.4312
60+ $3.3855 $203.1300
77+ $3.2727 $251.9979
103+ $2.9341 $302.2123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess