EN
  • EN
  • DE

NP82N055NUG-S18-AY

Part No NP82N055NUG-S18-AY
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 82A TO262  /  N-Channel 55 V 82A (Tc) 1.8W (Ta), 143W (Tc) Through Hole TO-262
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NEC Corporation
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55 V
Current - Continuous Drain (Id) @ 25°C 82A (Tc)
Rds On (Max) @ Id, Vgs 6mOhm @ 41A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 9600 pF @ 25 V
Power Dissipation (Max) 1.8W (Ta), 143W (Tc)
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-262
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-NP82N055NUG-S18-AY-NEC,RENNECNP82N055NUG-S18-AY
Standard Package 50
Win Source Part Number 1082629-NP82N055NUG-S18-AY
Ultra Librarian 3D Model Ultra Librarian NP82N055NUG-S18-AY CAD Model

Description

The NEC MOSFET (Metal Oxide) transistor is a high-performance N-Channel FET type electronic component.

  • Drain to Source Voltage (Vdss): 55V
  • Continuous Drain Current (Id): 82A (Tc) @ 25°C
  • Rds On (Max) @ Id, Vgs: 6mOhm @ 41A, 10V
  • Power Dissipation (Max): 1.8W (Ta), 143W (Tc)
  • Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
  • Input Capacitance (Ciss) (Max) @ Vds: 9600 pF @ 25 V
  • Mounting: through hole
  • Package/Case: TO-262-3 Long Leads, I²Pak, TO-262AA
  • Application: discrete semiconductor products, specifically transistors - FETs, MOSFETs - Single

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess