Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 280661-PS2006B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2006B CAD Model

Description

The PS2006B is a high-performance operational amplifier manufactured by NEC. It is designed for a wide range of applications requiring precision and low noise amplification. This amplifier is known for its stable performance and reliability in demanding environments.

Applications

  • Precision instrumentation
  • Audio amplification
  • Data acquisition systems
  • Process control equipment
  • Medical devices

Features

  • Low input offset voltage
  • Low noise
  • High open-loop gain
  • Wide bandwidth
  • Short-circuit protection
  • High slew rate

Benefits

  • High accuracy: Ensures precise signal amplification and minimizes errors in measurement and control systems.
  • Improved signal clarity: Low noise characteristics enhance the quality of amplified signals, making it suitable for audio and instrumentation applications.
  • Versatile application: Suitable for various amplification tasks, from audio processing to industrial control.
  • Robust performance: Short-circuit protection ensures the amplifier is durable and reliable under various operating conditions.
  • Enhanced signal fidelity: High slew rate ensures accurate amplification of fast-changing signals.

Additional Details

The PS2006B typically operates with a dual power supply voltage. Its low input offset voltage ensures minimal error in amplification. The high open-loop gain is ideal for applications requiring large voltage amplification factors. The amplifier is available in a variety of packages, including through-hole and surface-mount options.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ECAD model for N6600M6G
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
NVIDIA
Need more? Email Us
ECAD model for N12P-GV-B-A1
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8752BH
Intel
Lowest to $9.7551
ECAD model for N80286-10
NXP / Nexperia
Need more? Email Us
ECAD model for N700014BFBCFAA
NVIDIA
Need more? Email Us
ECAD model for N12E-GE-B-A1
NXP / Nexperia
1K BIT TTL BIPOLAR PROM
Need more? Email Us
ECAD model for N82S126N
STMicroelectronics
Need more? Email Us
ECAD model for N18BPVKR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention