Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer CEL
Win Source Part Number 155735-2SC3355-A
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC3355
Introduction Date March 23, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3355-A CAD Model

Description

Product Description

The 2SC3355-A is a high-performance NPN silicon epitaxial transistor, widely used in a variety of RF amplification applications. Known for its excellent high-frequency response and low noise characteristics, this transistor is a popular choice among electronic designers and engineers seeking reliable performance in demanding environments.

Features and Benefits

  • High Gain: Offers significant amplification for improved signal processing efficiency.
  • Low Noise Figure: Ensures minimal interference, making it ideal for sensitive RF applications.
  • Wide Frequency Range: Optimized to operate effectively across a broad spectrum, enhancing versatility.

Applications

  • RF Amplifiers: Commonly used in radio frequency amplification due to its superior gain and noise reduction capabilities.
  • Oscillators: Ideal for use in oscillator circuits that demand stable frequency response.
  • Telecommunication Equipment: Integral in both base stations and portable communication devices for signal processing.

Additional Details

Manufactured with precision, the 2SC3355-A is engineered for maximum durability, ensuring long operational life even in high-stress conditions. Its compact design allows for easy integration into existing circuit layouts, making it a versatile addition to a wide range of electronic projects. This transistor is highly regarded in markets that value reliability and performance, such as telecommunications and broadcast industries.

You May Also Be Interested in

CEL
Need more? Email Us
ECAD model for 2SC3357-T1/RE
Ampleon USA Inc.
RF TRANS NPN 20V 1.215GHZ CDFM2
Need more? Email Us
ECAD model for MZ0912B100Y,114
Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to $0.0653
ECAD model for 2SC4774T106S
Toshiba Semiconductor and Storage
TRANS RF NPN 12V 1MHZ SSM
Lowest to $0.0039
ECAD model for 2SC5066-Y,LF
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
ECAD model for 2SC6023-TR-E
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
ON Semiconductor
TRANS NPN 3.5V 15MA ECSP1008-4
Need more? Email Us
ECAD model for EC4H08C-TL-H
Panasonic
TRANS NPN 20VCEO 30MA SSMINI-3
Lowest to $0.2473
ECAD model for 2SC4655JCL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2561 $65.3055
615+ $0.2109 $129.7035
950+ $0.2044 $194.1800
1,320+ $0.1967 $259.6440
1,705+ $0.1902 $324.2910
2,275+ $0.1708 $388.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,800 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention