Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 1 mA
Voltage - On State (Vtm) (Max) 1.75 V
Current - On State (It (RMS)) (Max) 1.6 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 638587-MCR1906-4
Ultra Librarian 3D Model Ultra Librarian MCR1906-4 CAD Model

Description

The 638587-MCR1906-4 is a thyristor component designed for use in discrete semiconductor products.

  • Category: SCR (Silicon Controlled Rectifier)
  • Recovery Type: Standard
  • Voltage Off State: 200 V
  • Gate Trigger Voltage (Vgt): 1 V
  • Maximum Gate Trigger Current (Igt): 1 mA
  • Maximum On-State Voltage (Vtm): 1.75 V
  • Maximum RMS On-State Current (It (RMS)): 1.6 A
  • Maximum Off-State Current: 500 µA
  • Non-Repetitive Surge Current: 15A @ 50 or 60Hz
  • Package Type: TO-205AD, TO-39-3 Metal Can
  • Mounting: Through hole
  • Operating Temperature Range: -65°C to 110°C (TJ)
  • Product Status: Active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to €0.4108
ECAD model for X0402MB
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to €0.4974
ECAD model for TYN16X-600RT,127
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to €4.3921
ECAD model for CLA80E1200HF
WeEn Semiconductors
SCR 400V 800MA TO92-3
Lowest to €0.1536
ECAD model for BT169DEP
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to €0.2011
ECAD model for BT169H/01U
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Vishay
SCR 1.6KV 780A A-PUK / SCR 1.6 kV 780 A Standard Recovery Chassis Mount TO-200AB, A-PUK
Need more? Email Us
ECAD model for VS-ST230C16C0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention