Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 238937-MP31A
Ultra Librarian 3D Model Ultra Librarian MP31A CAD Model

Description

The electronic component with Id 246111 is a product manufactured by Others.

  • Technical Support: available for this product
  • Contact: interested parties can contact the manufacturer for more details
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Need more? Email Us
ECAD model for AD-FMCOMMS3-EBZ
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
Analog Devices Inc.
EVAL BRD HMC1040LP3C / - HMC1040LP3C Amplifier 24GHz ~ 43.5GHz Evaluation Board
Need more? Email Us
ECAD model for EVAL01-HMC1040LP3C
Nordic Semiconductors
KIT DEVELOPMENT NRFGO NRF8002 / Development Kit for nRF8002
Need more? Email Us
ECAD model for NRF8002-DK
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Analog Devices Inc.
HMC683LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC683LP6CE
Need more? Email Us
ECAD model for 119926-HMC683LP6C
Infineon Technologies
EVALUATION AND DEVELOPMENT BOARD / WICED BCM4343W Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW94343WWCD1-EVB
M/A-Com Technology Solutions
SPDT High Isolation CATV Switch, 5 - 1000 MHz Board / EVAL BOARD FOR MASWSS0103TR
Need more? Email Us
ECAD model for MASWSS0103SMB
Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention