EN
  • EN
  • DE

NM93C56M

Part No NM93C56M
Manufacturer ON Semiconductor
Catalog EEPROM
Description Electrically Erasable Programmable Memories | IC EEPROM 2K SPI 1MHZ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number NM93C56
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 258465-NM93C56M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93C56M CAD Model

Description

ON Semiconductor NM93C56M EEPROM

The ON Semiconductor NM93C56M is a robust and reliable Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed for high-performance data storage and retrieval applications. This EEPROM comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Key Features

  • Memory Size: The NM93C56M offers 2048 bits of memory, organized as 128 x 16 or 256 x 8 bits, selectable via programming instruction. This flexibility allows designers to choose the optimal data width for their specific application needs.
  • Operating Voltage: It operates across a wide voltage range of 4.5V to 5.5V, accommodating various system power requirements and ensuring compatibility with both 5V and lower voltage systems when level shifters are employed.
  • Write Cycle Time: The device boasts a fast write cycle time of 5ms, enabling quick data updates and reducing system downtime during write operations.
  • Endurance: With an impressive endurance of 1,000,000 write cycles, the NM93C56M ensures long-term reliability and is suitable for applications that require frequent data changes.
  • Data Retention: It offers a data retention period of 100 years, providing a stable and durable storage solution for critical data over extended periods.
  • Access Time: The EEPROM features a fast access time, allowing for rapid data retrieval and contributing to overall system performance.

Applications

The NM93C56M is suited for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Telecommunications infrastructure

Its robustness and dependability make it an excellent choice for systems that require non-volatile memory to store configuration settings, calibration data, or any other critical information that must be preserved across power cycles.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the NM93C56M is no exception. Customers can expect comprehensive technical support and reliability from one of the leading semiconductor manufacturers in the industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess