Products specifications

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 219576-TN810-600B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN810-600B CAD Model

Description

The TN810-600B is a robust thyristor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to provide high-performance solutions for a wide range of AC power control applications. The TN810-600B is well-suited for applications that require phase control operations in converters, soft start mechanisms in motors, and for inrush current limiting circuits.

Key Features

  • Voltage Capability: The TN810-600B has a repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for applications operating within this voltage range.
  • Current Rating: With an average on-state current (IT(AV)) of 8A, this thyristor can handle moderate power levels, making it versatile for various medium power applications.
  • Surge Current: It offers a non-repetitive surge peak on-state current (ITSM) of 80A, ensuring the device can handle high current spikes without damage.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures reliable triggering at the gate terminal.
  • Thermal Resistance: The TN810-600B features a low thermal resistance junction-to-case, which enhances its thermal stability and longevity.
  • Package: Encapsulated in an isolated TO-220AB package, the thyristor ensures ease of mounting and provides electrical isolation from the mounting surface.

Applications

The TN810-600B is ideal for a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Overvoltage crowbar protection
  • Industrial static switches
  • Capacitive discharge ignition systems
  • Power tools

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The TN810-600B thyristor is no exception, built to stringent quality standards and ensuring reliability in even the most demanding applications. Its robust design is optimized to provide consistent performance, long operational life, and minimal downtime for maintenance.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.1138
ECAD model for TN6050HP-12WY
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to $4.8161
ECAD model for TYN16X-600CT,127
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention