Products specifications Report Issue?

Win Source Part Number 979317-MMSTA20
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSTA20 CAD Model

Description

The MMSTA20 is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for general-purpose amplification and switching applications. This transistor is commonly used in various electronic circuits for signal amplification, switching, and driving loads.

Applications:

  • Amplifiers: Small signal amplification in audio amplifiers and preamplifiers.
  • Switching circuits: Used as a switch in various electronic circuits, such as LED drivers and relay drivers.
  • Driver circuits: Driving small loads such as LEDs, relays, and small motors.
  • Signal processing: Signal conditioning and processing in electronic systems.
  • General-purpose switching: Switching applications in various consumer, industrial, and automotive electronics.

Features:

  • PNP transistor: Designed for applications requiring PNP transistor characteristics.
  • Low saturation voltage: Ensures efficient switching with minimal voltage drop.
  • High current gain: Provides significant amplification for driving loads.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Small package: Allows for high-density mounting on printed circuit boards.

Benefits:

  • Improved circuit performance: Enables efficient signal amplification and switching.
  • Reduced power consumption: Low saturation voltage minimizes power loss during switching.
  • Compact design: Suitable for applications with limited board space.
  • Reliable operation: Ensures dependable performance in various electronic circuits.
  • Cost-effective solution: Offers a balance of performance and value for transistor applications.

Additional Details:

The MMSTA20 features a low saturation voltage, which minimizes power loss during switching operations. Its high current gain provides significant amplification, making it suitable for driving various loads. The small package size allows for high-density mounting on printed circuit boards, making it ideal for compact electronic devices. This transistor is commonly used in consumer electronics, industrial equipment, and automotive systems, where reliable and efficient switching and amplification are crucial for optimal performance. The MMSTA20 is also RoHS compliant.

You May Also Be Interested in

Nexperia USA Inc.
IC LED DRIVER LINEAR 50MA 6TSOP / LED Driver IC 1 Output Linear Dimming 50mA 6-TSOP
Lowest to $0.2112
ECAD model for NCR405UX
OKI/Metcal
Need more? Email Us
ECAD model for M518221-30J
Mitsubishi
Need more? Email Us
ECAD model for M74HC123P
Panasonic
Need more? Email Us
ECAD model for MN101C16ACE
Fujitsu Electronics America, Inc.
Video CODEC 24Mbps 500mW 650-Pin FBGA
Need more? Email Us
ECAD model for MB86H55APBS-M-JE1
TE Connectivity
I/O CONN / 10 Position Rectangular Insert Connector Solder
Need more? Email Us
ECAD model for MTCB1X-106-XXX
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for NC7NP34K8XNL
Multicomp
Conn Shrouded HDR 2 POS 1.25mm Solder RA SMD
Lowest to $0.2060
ECAD model for MC34447
Multicomp
Res, 4K42, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U4421BTL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention