EN
  • EN
  • DE

M74ALS374P

Part No M74ALS374P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1012101-M74ALS374P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74ALS374P CAD Model

Description

The M74ALS374P is an octal D-type flip-flop with tri-state outputs manufactured by Mitsubishi. It's part of the Advanced Low-Power Schottky (ALS) logic family, offering a good balance between speed and power consumption. This device is commonly used for temporary storage and data transfer applications in digital systems.

Applications:

  • Data Registers: Used as a register to temporarily store data in digital systems.
  • Address Buffers: Employed to buffer address lines in memory systems.
  • Memory Address Latches: Used to latch memory addresses for accessing specific memory locations.
  • Input/Output Ports: Implemented in I/O interfaces to store and transfer data between different system components.
  • Microprocessor Systems: Employed as a general-purpose storage element in microprocessor-based designs.

Features:

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops in a single package.
  • Tri-State Outputs: Provides three output states (high, low, and high-impedance) for bus-oriented applications.
  • Advanced Low-Power Schottky (ALS): Offers a good balance of speed and low power consumption.
  • High-Speed Operation: Enables fast data transfer and processing.
  • Positive-Edge Triggered Clocking: Data is stored on the rising edge of the clock signal.

Benefits:

  • Efficient Data Storage: Allows for temporary storage of eight bits of data.
  • Bus Compatibility: Tri-state outputs enable easy interfacing with bus systems.
  • Reduced Power Consumption: ALS technology minimizes power dissipation.
  • Simplified System Design: Integrates multiple flip-flops into a single package, reducing component count.
  • Improved System Performance: High-speed operation enhances overall system throughput.

Additional Details:

The M74ALS374P operates on a supply voltage of 5V. Key specifications include propagation delay, setup time, hold time, and output drive capability. The tri-state outputs are controlled by an Output Enable (OE) pin. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. It's essential to consult the datasheet for precise timing characteristics, input/output voltage levels, and operating conditions. The device is typically available in a DIP (Dual In-line Package). Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess