EN
  • EN
  • DE

MC13158FTBR2

Part No MC13158FTBR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC13158FTBR2 Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011400-MC13158FTBR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13158FTBR2 CAD Model

Description

The MC13158FTBR2 is a low-power short-range wireless transceiver IC manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for applications in the 300-960 MHz frequency band, commonly used for remote control, wireless sensor networks, and other low-data-rate communication systems. It's often used in keyless entry systems and tire pressure monitoring systems.

Applications:

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Sensor Networks (WSN)
  • Remote Control Devices
  • Home Automation
  • Industrial Control Systems
  • Security Systems

Features:

  • Frequency Range: Operates in the 300-960 MHz frequency band.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • FSK/OOK Modulation: Supports Frequency-Shift Keying (FSK) and On-Off Keying (OOK) modulation schemes.
  • Programmable Data Rate: Allows for flexible data transmission rates.
  • Wake-up Timer: Enables periodic wake-up for low-power operation.
  • RSSI (Received Signal Strength Indicator): Provides information about the received signal strength.
  • Crystal Oscillator: An on-chip crystal oscillator provides a stable clock source.

Benefits:

  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Wireless Communication: Robust modulation schemes ensure reliable data transmission.
  • Flexibility: Programmable data rate and modulation scheme allow for adaptation to different application requirements.
  • Cost-Effectiveness: Integrated functionality reduces the need for external components.
  • Simplified Design: Reduces the complexity of wireless system design.
  • Enhanced Performance: RSSI provides valuable information for optimizing system performance.

Additional Details:

The MC13158FTBR2 typically comes in a small surface-mount package. Key specifications include sensitivity, output power, and current consumption. NXP provides detailed datasheets with comprehensive electrical characteristics, timing diagrams, and application guidelines for this transceiver IC. The datasheet contains information regarding the antenna impedance matching and the external components required for optimal performance. The transceiver requires a microcontroller for control and data processing. Proper antenna design is crucial for achieving maximum range and reliability. The device often includes features such as automatic frequency control (AFC) and automatic gain control (AGC) to improve performance in varying signal conditions.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess