EN
  • EN
  • DE

RF3163GSR

Part No RF3163GSR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293543-RF3163GSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3163GSR CAD Model

Description

The RF3163GSR is a GaAs HBT linear power amplifier designed for high efficiency and linearity in various wireless communication systems. This power amplifier operates in the 4.9 GHz to 5.9 GHz frequency range, making it suitable for applications such as wireless LAN (WLAN) and other ISM band operations.

Applications:

  • Wireless LAN (WLAN) IEEE 802.11a/n/ac applications
  • ISM Band applications (5.15 GHz - 5.85 GHz)
  • Wireless data transmission
  • High-performance wireless routers and access points
  • Wireless bridges and repeaters

Features:

  • High linearity: Ensures minimal signal distortion for improved data throughput and signal integrity.
  • High efficiency: Reduces power consumption and thermal dissipation, leading to longer battery life in portable devices.
  • Integrated power detector: Enables accurate power control and monitoring.
  • Small form factor: Compact design allows for integration into small devices and modules.
  • Low external component count: Simplifies design and reduces overall system cost.

Benefits:

  • Improved system performance: High linearity and efficiency contribute to better signal quality and data rates.
  • Extended battery life: Low power consumption allows for longer operation in battery-powered devices.
  • Reduced system cost: Integrated features and low external component count minimize overall cost.
  • Simplified design: Easy integration into various wireless systems.
  • Enhanced reliability: Robust design ensures stable and reliable operation.

Additional Details:

The RF3163GSR typically operates from a 3.3V or 5V supply. It boasts a high gain and output power, which allows WLAN systems to improve transmit performance. The device is generally available in a small surface-mount package that helps to minimize board space requirements. The amplifier's design incorporates advanced techniques to optimize its linearity and efficiency across the specified frequency band. The integrated power detector is crucial for adaptive power control algorithms, helping to maintain compliance with regulatory requirements and optimize power consumption. The RF3163GSR is often used in applications where high performance and reliability are essential.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess