The MC68HC705C8FB is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). This MCU is based on the M68HC05 family and is designed for a wide range of embedded control applications.
Applications:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Motor control applications
- Appliance control
Features:
- 8-bit CPU core
- 8 KB of on-chip ROM
- 256 bytes of on-chip RAM
- 16 I/O lines
- Timer/counter
- Serial communication interface (SCI)
- Analog-to-digital converter (ADC)
Benefits:
- Cost-effective solution for embedded control
- Integrated peripherals reduce external component count
- Low power consumption
- Easy to program and debug
- Wide operating voltage range
Additional Details:
The MC68HC705C8FB operates with a supply voltage typically of 5V. The on-chip ROM stores the program code, while the RAM provides temporary data storage. The I/O lines can be configured as inputs or outputs to interface with external devices. The timer/counter can be used for timing and counting events. The SCI enables serial communication with other devices. The ADC allows the MCU to measure analog signals. The FB in the part number likely refers to the package type. Detailed electrical characteristics, pinout diagrams, and programming information can be found in the Freescale Semiconductor datasheet. The MC68HC705C8FB is a versatile MCU that is suitable for a wide range of embedded control applications. Its integrated peripherals and low power consumption make it an ideal choice for battery-powered devices.