EN
  • EN
  • DE

MM54C195J/883C

Part No MM54C195J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012524-MM54C195J/883C
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C195J/883C CAD Model

Description

The MM54C195J/883C is a 4-Bit Shift Register manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is a parallel-in/parallel-out shift register, meaning it can load data in parallel and output data in parallel. The '/883C' designation typically indicates that it meets military-grade specifications, implying enhanced reliability and temperature range.

Applications

  • Digital Logic Circuits: Used as a fundamental building block in various digital systems for data storage and manipulation.
  • Data Sequencing: Employed in applications requiring sequential data processing and transfer.
  • Delay Lines: Can be configured to create precise time delays in digital signals.
  • Counters: Used as a component in counter circuits for counting events or generating timing signals.
  • Serial-to-Parallel Conversion: Converts serial data streams into parallel data for processing.

Features

  • 4-Bit Parallel-In/Parallel-Out: Allows parallel loading and retrieval of four bits of data.
  • Synchronous Operation: Data is shifted or loaded on the rising or falling edge of a clock signal.
  • J-K Serial Inputs: Features J and K serial inputs for versatile data entry.
  • Asynchronous Clear: Provides an asynchronous clear input to reset the register to a known state.
  • Clock Enable: A clock enable input allows control over when data is shifted or loaded.
  • Military-Grade (/883C): Manufactured to meet stringent military standards for reliability and performance over a wide temperature range.

Benefits

  • Versatile Data Manipulation: Enables flexible manipulation of data through shifting, loading, and clearing operations.
  • Synchronized Operation: Ensures precise timing and control in digital systems.
  • Easy Integration: Compatible with other TTL and CMOS logic circuits for easy integration into existing systems.
  • High Reliability: Military-grade components provide high reliability and performance in harsh environments.
  • Simplified Design: Reduces the complexity of digital systems by providing a standardized shift register function.

Given the military-grade designation, this shift register is suitable for applications requiring high reliability and performance. Consult the official Texas Instruments (TI) documentation for detailed specifications and application notes.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess