EN
  • EN
  • DE

PS2501-1-E3

Part No PS2501-1-E3
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085962-PS2501-1-E3
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2501-1-E3 CAD Model

Description

The PS2501-1-E3 is a high-isolation multi-purpose optocoupler manufactured by NEC (now Renesas Electronics). This device is designed to provide electrical isolation between circuits, enabling safe and reliable signal transfer. It is commonly used in various industrial, commercial, and consumer electronic applications where isolation is critical for safety and performance.

Applications:

  • Power Supplies: Provides isolation in switching power supplies to protect sensitive circuits from high voltage transients.
  • Microcontroller Interfaces: Isolates microcontroller inputs and outputs to prevent damage from voltage spikes and ground loops.
  • Industrial Control Systems: Used in industrial control systems to isolate control signals from high-power equipment.
  • Motor Control: Provides isolation in motor control circuits to protect control circuitry from motor noise and high voltage.
  • Signal Transmission: Isolates signal lines to prevent ground loops and improve signal integrity.
  • Telecommunications Equipment: Used in telecommunications equipment to isolate communication lines and protect sensitive components.
  • Medical Equipment: Provides isolation in medical devices to ensure patient safety.

Features:

  • High Isolation Voltage: Offers a high isolation voltage, typically 5000 Vrms, providing robust electrical isolation.
  • Current Transfer Ratio (CTR): Features a specified current transfer ratio, ensuring efficient signal transfer.
  • Low Input Current: Requires a low input current for activation, making it compatible with various logic levels.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.
  • High-Speed Switching: Supports high-speed switching, enabling fast data transfer.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.
  • UL Recognized: Recognized by Underwriters Laboratories (UL) for safety compliance.

Benefits:

  • Enhanced Safety: Provides robust electrical isolation, protecting circuits and personnel from high voltages.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, improving signal integrity.
  • Protection Against Transients: Protects sensitive circuits from voltage spikes and transients.
  • Increased Reliability: Enhances the reliability of electronic systems by providing isolation.
  • Simplified Circuit Design: Simplifies circuit design by isolating different voltage domains.
  • Reduced Manufacturing Costs: Facilitates automated assembly, reducing manufacturing costs.
  • Environmental Compliance: Meets environmental standards, minimizing environmental impact.

Additional Details:

The PS2501-1-E3 optocoupler typically consists of an LED and a phototransistor within a single package. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. This process provides electrical isolation between the input and output circuits. The device is designed to operate in a wide temperature range and is suitable for both industrial and commercial applications. The high isolation voltage makes it a reliable choice for applications where safety is a primary concern. The optocoupler is also available in various lead configurations to suit different mounting requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Dell
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Runic Technology
Lowest to $0.2254
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,493 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess