Overview of NXP PC74HC377T
The NXP PC74HC377T is a high-speed CMOS logic octal D-type flip-flop with data enable. It is a significant component used in digital electronics for its ability to store data and provide a stable output regardless of input fluctuations. The device is part of the HC family, which is well known for its high noise immunity and low power consumption, making it ideal for battery-operated and portable applications.
Key Features
- Logic Type: Octal D-type flip-flop with data enable.
- Package: The PC74HC377T is offered in a 20-pin TSSOP package, providing a compact footprint for space-constrained applications.
- Operating Voltage: It operates within a voltage range of 2 V to 6 V, accommodating a variety of logic levels and interfacing with both CMOS and TTL logic families.
- High-Speed Operation: This device is capable of fast toggle frequencies, which is crucial for high-speed data processing and communication systems.
- Low Power Consumption: As part of the HC family, it has a low power consumption, which is essential for energy-efficient designs.
- Temperature Range: The operating temperature range is from -40°C to +125°C, making it robust enough for industrial applications with harsh environmental conditions.
Applications
The PC74HC377T is versatile and can be used in a wide array of applications including:
- Memory registers and buffers
- Data storage and transfer systems
- Communication interfaces
- Microprocessor support circuits
- Portable and battery-powered electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HC377T is no exception. It is designed to meet the rigorous standards required for industrial and commercial electronic equipment. With its robust design and proven technology, the PC74HC377T is a reliable choice for designers looking to incorporate a dependable flip-flop into their digital logic circuits.
In summary, the NXP PC74HC377T combines high-speed performance with low power consumption, wrapped in a compact package, making it a smart choice for a wide range of digital applications where efficient data handling and storage are paramount.