The RJHSE50800103 is a RJ45 connector manufactured by Amphenol FCI. It is designed for Ethernet connectivity in various networking and telecommunications applications. This connector provides a reliable and robust connection for transmitting data signals.
Applications:
- Networking equipment (routers, switches, hubs)
- Telecommunications equipment (modems, telephones)
- Industrial control systems
- Computer peripherals (printers, scanners)
- Consumer electronics (gaming consoles, set-top boxes)
Features:
- RJ45 interface
- 8P8C (8 position, 8 contact) configuration
- Through-hole mounting
- Shielded design for EMI/RFI protection
- Gold-plated contacts for reliable signal transmission
- Meets industry standards for performance and reliability
Benefits:
- Provides a reliable and robust connection for Ethernet applications
- Reduces signal interference due to the shielded design
- Ensures long-term performance with gold-plated contacts
- Easy to install with through-hole mounting
- Compliant with industry standards for interoperability
Technical Specifications:
The RJHSE50800103 is a shielded RJ45 connector designed for 10/100/1000Base-T Ethernet applications. It features gold-plated contacts to ensure low contact resistance and long-term reliability. The connector's housing is typically made of durable plastic. It supports a wide range of operating temperatures. The shielded design provides excellent EMI/RFI protection. The through-hole mounting style simplifies PCB assembly. This connector is designed to meet or exceed industry standards for performance and durability. It is commonly used in a variety of networking and telecommunications equipment.