The RD3.6S-T1-A/JM is a Zener diode manufactured by NEC. Zener diodes are a type of semiconductor diode that allows current to flow in the reverse direction when a certain voltage is reached. This characteristic is used to regulate voltage in electronic circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Wave shaping
- Clipping circuits
- Voltage shifting
Features
- Zener Voltage: 3.6V (Nominal)
- Low reverse current
- High surge current capability
- Surface Mount Device (SMD)
- Small package size
Benefits
- Provides stable voltage reference
- Protects circuits from voltage spikes
- Easy to integrate into electronic circuits due to its small size
- Enhances circuit reliability
- Cost-effective voltage regulation solution
Additional Details
The RD3.6S-T1-A/JM is typically supplied in a small surface mount package, making it suitable for high-density circuit board assemblies. The '3.6' in the part number indicates the nominal Zener voltage. The T1 indicates tape and reel packaging. The device is designed to operate within specific temperature ranges as detailed in the manufacturer's datasheet. Always consult the datasheet for detailed electrical characteristics, thermal properties, and recommended soldering profiles.