Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987113-UPB8288D
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB8288D CAD Model

Description

The UPB8288D is a Clock Generator and Bus Controller designed by NEC. It is primarily utilized in systems employing Intel's 8086 and 8088 microprocessors. The UPB8288D provides the necessary timing and control signals to coordinate data transfers on the system bus. Its main function is to demultiplex the address and data lines, generate control signals for memory and I/O devices, and manage the flow of data between the microprocessor and peripherals.

Applications:

  • IBM PC and PC/XT Compatible Systems: Used in early personal computers for bus control and timing.
  • Industrial Control Systems: Integrated into systems that require precise timing and control of data transfers.
  • Embedded Systems: Employed in systems based on the 8086/8088 microprocessor architecture.
  • Data Acquisition Systems: Facilitates the transfer of data from sensors and other input devices.
  • Process Control Equipment: Used in industrial automation systems for controlling various processes.

Features:

  • Clock Generation: Generates the system clock signal required by the microprocessor and peripherals.
  • Address Latch Enable (ALE): Provides the ALE signal to latch the address from the multiplexed address/data bus.
  • Data Transceiver Control: Controls the direction of data flow through bidirectional data transceivers.
  • Memory and I/O Control Signals: Generates the memory read (MRDC), memory write (MWTC), I/O read (IORC), and I/O write (IOWC) signals.
  • Interrupt Acknowledge (INTA): Provides the interrupt acknowledge signal for handling interrupt requests.
  • Bus Arbitration: Supports bus arbitration for multiple devices sharing the system bus.

Benefits:

  • Simplified System Design: Reduces the complexity of designing systems based on the 8086/8088 microprocessors.
  • Improved System Performance: Enhances the speed and efficiency of data transfers on the system bus.
  • Enhanced Reliability: Provides stable and consistent timing and control signals.
  • Cost-Effective Solution: Offers a cost-efficient solution for bus control and timing requirements.
  • Easy Integration: Simplifies the integration of memory and I/O devices into the system.

Additional Details:

The UPB8288D operates on a single 5V power supply. It is typically used in conjunction with an 8284 clock generator for generating the system clock. The device provides the necessary control signals to demultiplex the address and data lines, which are multiplexed on the 8086/8088 microprocessors. It also generates the memory and I/O control signals required for accessing memory and peripheral devices. Proper buffering and termination techniques are recommended to ensure signal integrity and minimize noise. Datasheets are available, providing detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
ECAD model for T2100042201-000
Vishay
Through Hole (TSOP-34)
Lowest to $0.7207
ECAD model for TSOP34338VI1F
Teledyne Technologies Incorporated
Need more? Email Us
ECAD model for TSC8704CJ
Vishay
SENSOR REMOTE REC 38.0KHZ 45M / Remote Receiver Sensor 38.0kHz 45m Through Hole
Need more? Email Us
ECAD model for TSOP38538
Panasonic
Need more? Email Us
ECAD model for TVSA0357
Taiwan Semiconductor
MOSFET N-CH 30V 78A 8PDFN / N-Channel 30 V 78A (Tc) 39W (Tc) Surface Mount 8-PDFN (3.1x3.1)
Need more? Email Us
ECAD model for TSM038N03PQ33 RGG
Taiwan Semiconductor
Need more? Email Us
ECAD model for TSM9434CSRL
Taiwan Semiconductor
MOSFET N-Channel 20V 4A SOT23
Need more? Email Us
ECAD model for TSM2310CX RFG
Microchip Technology
Need more? Email Us
ECAD model for TSS461F9

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention