EN
  • EN
  • DE

TSM2310CX RFG

Part No TSM2310CX RFG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description MOSFET N-Channel 20V 4A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1101452-TSM2310CX RFG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM2310CX RFG CAD Model

Description

The TSM2310CX RFG is an N-Channel enhancement mode MOSFET from Taiwan Semiconductor. It's designed for low voltage, high-speed switching applications. The 'RFG' suffix typically indicates that the component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • LED Backlighting

Features:

  • Low On-Resistance: Minimizes conduction losses for increased efficiency.
  • Low Gate Threshold Voltage: Enables easy driving with low-voltage logic.
  • Fast Switching Speed: Reduces switching losses and improves efficiency in high-frequency applications.
  • RoHS Compliant and Halogen-Free: Meets environmental standards.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to cooler operation and extended battery life.
  • Simplified Drive Circuitry: Low gate threshold voltage allows direct interfacing with microcontrollers, simplifying circuit design.
  • Reduced Switching Losses: Fast switching speed minimizes losses during switching transitions, increasing overall efficiency.
  • Environmentally Friendly: RoHS compliance and halogen-free construction meet environmental regulations.

Additional Details:

The TSM2310CX RFG commonly features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating that depends on the package and operating conditions. Refer to the manufacturer's datasheet for accurate figures. The on-resistance (Rds(on)) is usually provided at different gate-source voltage (Vgs) levels. Advanced trench technology is employed to achieve low on-resistance and gate charge. The operating temperature range typically spans from -55°C to +150°C. Different package options exist (e.g., SOT-23), influencing thermal characteristics and board space requirements.

When using the TSM2310CX RFG, it is essential to consider the application's voltage and current demands, as well as the thermal environment. Suitable heatsinking might be needed for dependable operation at higher power levels. Careful assessment of the gate drive characteristics is also necessary to achieve optimal switching performance. This MOSFET provides a cost-effective solution for many low-voltage switching applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess