EN
  • EN
  • DE

UPC1094G-E2

Part No UPC1094G-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389908-UPC1094G-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1094G-E2 CAD Model

Description

The UPC1094G-E2 is a chroma signal processor IC produced by NEC. It's designed to handle color signal processing in various video equipment, including television receivers and VCRs. The IC includes features such as color demodulation, automatic color control (ACC), and a color killer circuit. The 'G' likely indicates a specific revision or performance grade, while 'E2' usually indicates a packaging variation or compliance with certain environmental standards. This IC is crucial for accurately decoding and processing color information in composite video signals.

Applications:

  • Television Receivers
  • Video Tape Recorders (VTRs)
  • DVD Players
  • Video Monitors
  • Security Camera Systems

Features:

  • Chroma Signal Processing: Accurately processes color signals from composite video.
  • Automatic Color Control (ACC): Maintains consistent color saturation, compensating for signal variations.
  • Color Demodulation: Extracts the color information from the composite video signal.
  • Color Killer Circuit: Eliminates color noise when displaying monochrome content.
  • Low Distortion: Minimizes color distortion for accurate reproduction.
  • Single Power Supply Operation: Simplifies power supply design.

Benefits:

  • Precise Color Reproduction: Accurate decoding and processing ensure faithful color rendering.
  • Consistent Color Saturation: ACC guarantees a vibrant and stable picture.
  • Noise-Free Monochrome: The color killer circuit prevents unwanted color artifacts.
  • Simplified Design: Single power supply streamlines circuit integration.
  • Enhanced Viewing Experience: Contributes to a clear and enjoyable visual experience.

Specifications: The NEC UPC1094G-E2 datasheet contains specific technical specifications, including input impedance, output voltage, operating voltage, and color demodulation accuracy. The 'E2' suffix might indicate specific environmental or manufacturing standards compliance. These ICs were often available in DIP packages, though surface mount variations may also exist.

You May Also Be Interested in

Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess