EN
  • EN
  • DE

UPC3220GR-E1

Part No UPC3220GR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description CATV OUT-OF-BAND TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390595-UPC3220GR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3220GR-E1 CAD Model

Description

The UPC3220GR-E1 is a silicon monolithic integrated circuit manufactured by NEC (now Renesas Electronics). It is designed as a broadband amplifier, typically used in various communication and signal processing applications. The primary purpose is to amplify signals while maintaining signal integrity and minimizing distortion over a wide frequency range.

Applications

  • CATV Systems: Used within cable television distribution networks to amplify signal strength for improved reception.
  • Satellite Receivers: Employed in LNBs (Low Noise Block downconverters) to amplify the weak signals received from satellites.
  • Wireless Communication Systems: Integrated into various wireless transceivers for signal amplification.
  • Test and Measurement Equipment: Utilized in instruments like signal generators and spectrum analyzers for accurate signal amplification.
  • General Purpose Amplification: Suitable for broadband amplification needs in diverse electronic circuits.

Features

  • High Gain: Provides significant signal amplification to boost signal levels.
  • Wide Bandwidth: Operates across a broad frequency range, making it versatile for various applications.
  • Low Noise Figure: Minimizes the introduction of noise during amplification, preserving signal quality.
  • High Output Power: Delivers sufficient output power to drive subsequent circuits.
  • Single Power Supply Operation: Operates from a single voltage supply, simplifying the overall circuit design.
  • Compact Package: Typically available in a small surface mount package, ideal for compact device designs.

Benefits

  • Improved Signal Strength: Increases signal levels for better performance in communication applications.
  • Enhanced Signal Quality: Preserves the integrity of the signal through low-noise amplification.
  • Versatile Applications: Suitable for use in a wide array of applications thanks to its broad bandwidth and high gain.
  • Simplified Circuit Design: Ease of integration into designs with single power supply operation.
  • Cost-Effective Solution: Provides a cost-efficient option for signal amplification requirements.

Additional Details

The UPC3220GR-E1 often requires external components for impedance matching and setting the bias point. Consult the device's datasheet for specific recommendations regarding operating conditions and application circuits. Ensure the device operates within its specified voltage and current limits for reliability. Depending on the operating conditions, adequate heat sinking might be needed to prevent thermal damage. The device usually comes in tape and reel packaging for automated assembly processes. The "-E1" suffix likely designates a specific variation in packaging or electrical characteristics compared to the base UPC3220GR model.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess