EN
  • EN
  • DE

UPC4072

Part No UPC4072
Manufacturer NEC
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390736-UPC4072
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4072 CAD Model

Description

The UPC4072 is a general-purpose operational amplifier manufactured by NEC (now Renesas Electronics), known for its versatility and stable performance. Designed for a wide range of applications, it offers a good balance of characteristics suitable for both signal amplification and filtering.

Applications:

  • General Signal Amplification: Used in various amplification circuits for amplifying analog signals.
  • Active Filters: Employed in active filter designs for shaping frequency responses in audio and instrumentation applications.
  • Voltage Followers: Utilized as voltage followers to provide impedance buffering in circuit designs.
  • Oscillators: Integrated into oscillator circuits for generating stable waveforms.
  • Instrumentation Amplifiers: Applied as building blocks in instrumentation amplifiers for precise signal amplification.

Features:

  • Stable Performance: Provides reliable performance across a wide range of operating conditions.
  • Good Gain-Bandwidth Product: Offers a balance between gain and bandwidth for versatile usage.
  • High Input Impedance: Minimizes the loading effect on input signal sources.
  • Low Input Bias Current: Reduces the DC offset caused by input bias currents.
  • Wide Supply Voltage Range: Operates across a broad range of supply voltages, increasing its adaptability.

Benefits:

  • Versatile Application: Suitable for a broad range of amplification, filtering, and buffering applications.
  • Reliable Performance: Stable operation ensures consistent behavior under varying conditions.
  • Easy Integration: High input impedance simplifies integration with various signal sources.
  • Reduced Signal Errors: Low input bias current minimizes DC offset errors in precision applications.
  • Flexible Operation: Wide supply voltage range allows for adaptable use in diverse circuit designs.

The UPC4072 operational amplifier typically operates with dual power supplies (e.g., ±15V) and is available in various package types like DIP or SOP for flexible PCB mounting. Its internal frequency compensation ensures stable operation without the need for external components. The high input impedance minimizes signal loading, and the low input bias current reduces DC offset errors, making it a reliable choice for precision applications. This amplifier is often selected for general-purpose designs due to its robustness and ease of use. Its ability to handle a wide range of signals and its predictable behavior make it a valuable component in many electronic circuits.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess