EN
  • EN
  • DE

SG3524BDW

Part No SG3524BDW
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / Regulator Output DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG3524
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 512228-SG3524BDW
Ultra Librarian 3D Model Ultra Librarian SG3524BDW CAD Model

Description

Microchip Technology SG3524BDW Product Overview

The SG3524BDW from Microchip Technology is a versatile and high-performance integrated circuit designed for power supply and converter applications. This regulator control circuit provides all the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with a minimal number of external components.

Key Features

  • Pulse-Width Modulation (PWM) Control: The SG3524BDW incorporates a pulse-width modulator which allows precise control over the power supply output.
  • Dual Output Drivers: Featuring dual alternating output drivers, it can effectively drive a transformer push-pull stage, a half-bridge, or other power conversion topologies.
  • Adjustable Dead Time: It offers an adjustable dead time control, which helps in optimizing the efficiency of the power conversion process.
  • Wide Operating Range: The device operates over a wide range of input voltages, making it suitable for a variety of applications.
  • Voltage Reference: A 5V precision voltage reference is included and is accessible from the output pin for easy external use.
  • Oscillator: An onboard oscillator with a programmable frequency range provides flexibility in designing the power supply.
  • Protection Features: It incorporates under-voltage lockout, over-current protection, and automatic shutdown to ensure the safe operation of the power supply under fault conditions.

Applications

The SG3524BDW is ideal for a variety of applications, including:

  • Switching Regulators
  • DC/DC Converters
  • Motor Control
  • Class D Switching Amplifiers
  • Power Inverters
  • Uninterruptible Power Supplies (UPS)

With its robust design and comprehensive feature set, the SG3524BDW is a go-to solution for designers looking to create efficient and reliable power supplies. Microchip Technology's commitment to quality ensures that this integrated circuit will deliver the performance expected for sophisticated power management tasks.

Package and Availability

The SG3524BDW is available in a wide-body SOIC-16 package, providing a compact solution that is easy to integrate into various designs. It is available for order through Microchip Technology's distribution network, ensuring availability for both small-scale projects and high-volume production.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2016 $62.4192
28+ $4.2680 $119.5040
42+ $4.1347 $173.6574
58+ $4.0013 $232.0754
75+ $3.8679 $290.0925
100+ $3.4678 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess