Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390753-UPC4082G2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4082G2 CAD Model

Description

The UPC4082G2 is a dual operational amplifier manufactured by NEC (now Renesas Electronics). This IC is designed for a wide range of analog applications, with a focus on low noise and high performance. It is especially suited for audio and instrumentation systems where signal fidelity is critical.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio mixing consoles.
  • Active Filters: Implemented in audio equalizers, tone controls, and noise filters.
  • Instrumentation Amplifiers: Employed in sensor signal conditioning, data acquisition, and precision measurement equipment.
  • Voltage Followers: Used as buffer amplifiers in various electronic circuits.
  • Signal Conditioning: Applied in signal scaling, level shifting, and impedance matching applications.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Noise: Designed to minimize noise for clear signal amplification.
  • High Gain: Offers substantial open-loop gain for amplifying weak signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Short Circuit Protection: Includes protection against output short circuits.

Benefits:

  • Space Saving: The dual op-amp configuration saves valuable board space.
  • Cost-Effective: Offers two amplifiers in one package at a lower cost than individual components.
  • Simplified Design: Streamlines circuit design and reduces component count.
  • Improved Signal Quality: Low noise performance ensures accurate signal reproduction.
  • Reliable Operation: Short circuit protection enhances the overall reliability of the system.

The UPC4082G2 typically comes in an 8-pin SOP (Small Outline Package). Key specifications include a low input offset voltage, a high open-loop gain, and a moderate slew rate. Its operating temperature range is usually from -20°C to +75°C, making it suitable for a wide range of applications. The low noise characteristic makes it very suitable for audio related circuits.

It is commonly used in applications where dual op-amps are needed in a compact form factor, especially where low noise and high signal integrity are crucial.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.9020
ECAD model for U2GWJ44
Via
Need more? Email Us
ECAD model for U2250
Atmel
Need more? Email Us
ECAD model for U4076B
Protek Devices
Need more? Email Us
ECAD model for U0402FC08C-T710-2
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ECAD model for U4256BM-R
Toshiba Semiconductor and Storage
Lowest to $65.6438
ECAD model for U10JL2C48A(MDN-M,Q)
Protek Devices
Lowest to $0.3661
ECAD model for U0402FC24C-T710-2
Atmel
Need more? Email Us
ECAD model for U2405B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1914 $65.7420
75+ $1.7982 $134.8650
115+ $1.7425 $200.3875
155+ $1.6856 $261.2680
200+ $1.6299 $325.9800
270+ $1.4618 $394.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,150 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention