Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Circuits 1
Resolution 1 B
RoHS Non-Compliant
Sampling Rate 20 Msps
Win Source Part Number 988577-UPC659AGS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC659AGS-E2 CAD Model

Description

The UPC659AGS-E2 is a high-speed operational amplifier manufactured by NEC (now Renesas Electronics). It is designed for wideband, high-gain applications requiring excellent signal fidelity.

Applications

  • High-speed signal amplification
  • Video amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems

Features

  • High slew rate: Typically 300 V/µs
  • Wide bandwidth: Typically 60 MHz
  • Low input offset voltage: Typically 2 mV
  • Low input bias current: Typically 100 nA
  • High open-loop gain: Typically 100 dB
  • Single supply operation
  • Small package size: SOP-8

Benefits

  • Excellent signal amplification with minimal distortion
  • Fast response time for high-speed applications
  • Precise signal conditioning
  • Suitable for a wide range of operating voltages
  • Compact design for space-constrained applications

Additional Details

The UPC659AGS-E2 operational amplifier is specifically designed for demanding applications where speed and accuracy are critical. Its high slew rate ensures that the amplifier can quickly respond to changes in the input signal, minimizing distortion and preserving signal integrity. The wide bandwidth allows the amplifier to accurately amplify high-frequency signals.

The low input offset voltage and bias current contribute to the amplifier's precision, making it suitable for sensitive instrumentation and measurement applications. The high open-loop gain ensures that the amplifier provides a significant amount of amplification, enabling it to accurately amplify weak signals.

Electrical Characteristics:

  • Supply Voltage Range: Typically 3V to 16V (Consult datasheet for precise range)
  • Input Voltage Range: Consult datasheet for input voltage limits
  • Output Voltage Swing: Consult datasheet for output voltage swing

Package Information:

  • SOP-8 (Small Outline Package)
  • Surface Mount Technology (SMT)

You May Also Be Interested in

Vishay
Through Hole (TSOP-34)
Lowest to $0.7207
ECAD model for TSOP34338VI1F
Samtec Inc.
CONN HDR .100" 36POS / Connector Header Through Hole 36 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-118-07-S-D-1088
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-03-S-D-290-SM-A-P
ABB Embedded Power
Abb T5S400CFGA3AUS2 T5S 400 Ul/csa PR222DS/P-LSI 400 3P F F
Need more? Email Us
ECAD model for T5S400CFGA3AUS2
Intel
Contact for details
Need more? Email Us
ECAD model for TXN21125D000002
NEC
Need more? Email Us
ECAD model for UPD16306GF
Taiwan Semiconductor
MOSFET N-Channel 20V 4A SOT23
Need more? Email Us
ECAD model for TSM2310CX RFG
NEC
Need more? Email Us
ECAD model for UPD416D
Panasonic
Need more? Email Us
ECAD model for TVSA0357

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention