EN
  • EN
  • DE

UPC8186K-E1

Part No UPC8186K-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391168-UPC8186K-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8186K-E1 CAD Model

Description

The UPC8186K-E1 is a Silicon RF Amplifier MMIC manufactured by NEC, designed for applications requiring high gain and low noise amplification. It is optimized for use in various wireless communication systems and receiver front-ends, providing enhanced signal quality and performance.

Applications:

  • Wireless Communication Systems: Used in various wireless communication systems to amplify signals and improve signal quality.
  • Receiver Front-Ends: Integrated into receiver front-ends to enhance the reception of weak signals.
  • Satellite TV Tuners: Employed in satellite TV tuners to boost signal reception.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers to amplify low-level signals.

Features:

  • High Gain: Offers a high gain to amplify weak signals effectively.
  • Low Noise Figure: Features a low noise figure to minimize signal degradation.
  • Wideband Performance: Provides excellent performance over a wide frequency range.
  • Compact Size: Available in a small package for easy integration into various applications.
  • Silicon MMIC Technology: Utilizes silicon MMIC technology for high performance and reliability.

Benefits:

  • Improved Signal Reception: Enhances signal reception in wireless communication systems and receiver front-ends.
  • Reduced Signal Degradation: Minimizes signal degradation due to its low noise figure.
  • Increased System Sensitivity: Improves the sensitivity of receiver systems, enabling the detection of weaker signals.
  • Easy Integration: Simplifies integration into various applications due to its compact size.
  • Reliable Performance: Provides consistent and reliable performance due to the use of silicon MMIC technology.

Additional Details:

The UPC8186K-E1 operates with a specified voltage and current, and it is designed to meet specific RF performance requirements. Its small form factor and robust design make it an ideal choice for demanding applications. The device is typically surface-mounted and requires careful handling during assembly. It is RoHS compliant and lead-free. Further details can be found in the device's datasheet, including frequency range, gain, noise figure, input and output impedance, supply voltage and current, and package dimensions.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess