EN
  • EN
  • DE

UPD6252GS-E2

Part No UPD6252GS-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392669-UPD6252GS-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD6252GS-E2 CAD Model

Description

The UPD6252GS-E2 is a remote control encoder/decoder LSI manufactured by NEC, commonly employed in consumer electronics devices for infrared (IR) remote control functionality. It integrates the necessary circuitry to both encode commands from a remote control and decode these signals when received by a device. This single-chip solution simplifies the design of remote control systems and offers reliable performance.

Applications

  • Television remote controls
  • DVD player remote controls
  • Audio/Video (AV) receiver remote controls
  • Air conditioner remote controls
  • Set-top box (STB) remote controls

Features

  • Integrated Encoder and Decoder: Combines encoding and decoding functions into a single chip.
  • Low Power Consumption: Optimized for low power operation to extend battery life.
  • Multiple Command Support: Supports a wide range of remote control commands.
  • Infrared (IR) Communication: Utilizes infrared light for wireless communication.
  • Compact Package: Available in a small package size for easy integration into remote control designs.

Benefits

  • Simplified Remote Control Design: Integrates encoding and decoding functions, reducing component count.
  • Extended Battery Life: Low power consumption maximizes battery life.
  • Versatile Use: Suitable for use in a wide variety of consumer electronics devices.
  • Cost-Effective Solution: Provides a complete remote control solution at a competitive price.
  • Reliable Operation: Designed for reliable and consistent remote control performance.

The UPD6252GS-E2 operates by receiving input signals corresponding to button presses on the remote control. It then encodes these signals into a specific format and transmits them as infrared light pulses. The receiving device decodes these pulses to determine the intended command. Specifics regarding the encoding protocol, electrical characteristics, and pinout are detailed in the device datasheet. It is crucial to consult the datasheet for proper implementation and integration of the UPD6252GS-E2 into a remote control system.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess