EN
  • EN
  • DE

UPD64AMC-831-5A4

Part No UPD64AMC-831-5A4
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392923-UPD64AMC-831-5A4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64AMC-831-5A4 CAD Model

Description

The UPD64AMC-831-5A4 is a display driver manufactured by NEC. This IC is likely responsible for managing and controlling the display functionalities in various electronic devices. It is crucial for translating digital signals into the necessary analog signals to drive display panels effectively.

Applications

      
  • Smart Watches: Used in smart watches to drive the display screen, ensuring clear visibility of information.
  •   
  • E-Readers: Integrated into E-readers to manage the electronic paper display, providing a comfortable reading experience.
  •   
  • Wearable Devices: Employed in various wearable devices for displaying information and notifications.
  •   
  • Portable Medical Devices: Found in portable medical devices, such as glucose meters, for displaying critical health data.

Features

      
  • Low Power Display Interface: Designed with a low power display interface to minimize energy consumption.
  •   
  • High Refresh Rate Support: Supports high refresh rates for smooth and fluid display performance.
  •   
  • Integrated Timing Controller: Includes an integrated timing controller for precise display synchronization.
  •   
  • Compact Package: Available in a compact package, making it suitable for small form factor devices.

Benefits

      
  • Prolonged Battery Life: Prolongs battery life in portable devices due to its low power display interface.
  •   
  • Smooth Display Performance: Delivers smooth display performance with its support for high refresh rates.
  •   
  • Precise Display Synchronization: Ensures precise display synchronization with its integrated timing controller.
  •   
  • Compact Design: Enables compact designs with its small form factor package.

The UPD64AMC-831-5A4 display driver is ideal for applications requiring low power consumption and high refresh rates, such as smart watches and wearable devices. Its integrated timing controller and compact package contribute to its versatility and ease of integration.

You May Also Be Interested in

NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess