EN
  • EN
  • DE

UPG2214TK-E2

Part No UPG2214TK-E2
Manufacturer NEC
Catalog Electronic Wholesale
Description L, S-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278069-UPG2214TK-E2
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2214TK-E2 CAD Model

Description

The UPG2214TK-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various high-frequency applications. Manufactured by NEC (now Renesas Electronics), this switch is known for its low insertion loss, high isolation, and excellent linearity, making it suitable for demanding communication systems.

Applications

  • Wireless LAN (WLAN): Used in IEEE802.11 a/b/g/n/ac WLAN systems to switch between transmit and receive paths.
  • Bluetooth: Employed in Bluetooth devices for antenna switching.
  • Cellular Communication: Utilized in cellular infrastructure and mobile devices for band switching and antenna selection.
  • Software Defined Radio (SDR): Incorporated in SDR platforms for flexible signal routing.
  • Test and Measurement Equipment: Found in RF test equipment for signal path switching.

Features

  • Low Insertion Loss: Typically exhibits an insertion loss of around 0.3 dB at 2.5 GHz, minimizing signal attenuation.
  • High Isolation: Provides high isolation between ports, typically around 25 dB at 2.5 GHz, preventing signal leakage.
  • High Linearity: Offers excellent linearity performance, characterized by a high Input IP3 (Third-order Intercept Point), ensuring minimal signal distortion.
  • Low Control Voltage: Operates with a low control voltage (typically 0 to 3V), simplifying the driving circuitry.
  • Small Package: Available in a small, surface-mount package (6-pin TSON), suitable for compact designs.
  • High-Frequency Operation: Designed for operation over a wide frequency range, typically up to 6 GHz.

Benefits

  • Improved System Performance: The low insertion loss minimizes signal attenuation, leading to improved transmit power and receiver sensitivity.
  • Reduced Signal Interference: High isolation prevents unwanted signal leakage, reducing interference and improving signal quality.
  • Enhanced Signal Fidelity: Excellent linearity ensures minimal signal distortion, preserving signal fidelity.
  • Simplified Design: Low control voltage simplifies the driving circuitry, reducing complexity and cost.
  • Compact Size: Small package size allows for integration into compact devices, enabling miniaturization.
  • Versatile Application: Wide frequency range and excellent performance make it suitable for various high-frequency applications.

Additional Details

The UPG2214TK-E2 utilizes GaAs (Gallium Arsenide) technology, which provides superior performance at high frequencies compared to silicon-based switches. The switch is controlled by applying a voltage to the control pins, which switches the signal path between the input and output ports. It is typically used in 50-ohm impedance systems. The operating temperature range is usually specified from -40°C to +85°C. Proper impedance matching and PCB layout are critical for achieving optimal performance. The part is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess