EN
  • EN
  • DE

NHD-0420H1Z-FSW-GBW-33V3

Part No NHD-0420H1Z-FSW-GBW-33V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 80DIG 20X4 TRANSFLCT WHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 80.0
Display Format 20 x 4
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 5.15mm H x 2.35mm W
Outline L x W x H 79.00mm x 36.00mm x 13.00mm
Viewing Area 60.00mm L x 28.00mm W
Backlight LED - White
Voltage - Supply 3.3V
Dot Size 0.43mm W x 0.60mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Blue
Background Color White
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1565428-NHD-0420H1Z-FSW-GBW-33V3
Ultra Librarian 3D Model Ultra Librarian NHD-0420H1Z-FSW-GBW-33V3 CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
LCD MOD 40 DIG 20X2 TRANSFL WHT
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
COG LCD Display Module 16x2, ST7
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 80 DIG 40X4 TRANS WHT
Need more? Email Us
WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
SSD1331 OLED Display 20 Characte
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO P/R/W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess