EN
  • EN
  • DE

1PS76SB21

Part No 1PS76SB21
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description NOW NEXPERIA 1PS76SB21 - RECTIFI / Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number 1PS76S
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 539530-1PS76SB21
Ultra Librarian 3D Model Ultra Librarian 1PS76SB21 CAD Model

Description

The 1PS76SB21 is a diode array from Nexperia USA Inc.

  • Category: It falls under the category of discrete semiconductor products, specifically diodes and rectifiers.
  • Application: This diode array is designed for use in various applications that require rectification.
  • Package: The 1PS76SB21 comes in a bulk package and is available in a standard package size of 1 pc.
  • Status: It is an active product and is widely used in the electronics industry.
  • Performance: With its high reliability and efficient performance, it is suitable for use in both commercial and industrial applications.
  • Manufacturer: The 1PS76SB21 is manufactured by Nexperia USA Inc., a trusted name in the semiconductor industry.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess