EN
  • EN
  • DE

2N7002BKM,315

Part No 2N7002BKM,315
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 450MA SOT883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 450mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 360mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN1006-3
Dimension SC-101, SOT-883
Win Source Part Number 1004053-2N7002BKM,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002BKM,315 CAD Model

Description

The Nexperia USA Inc. 2N7002BKM,315 is an N-channel MOSFET electronic component that is designed for discrete semiconductor products.

  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Temperature Range: 150°C (TJ)
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current @ 25°C (Ta): 450mA
  • Gate-Source Threshold Voltage @ 250μA: 2.1V
  • Maximum Gate-Source Voltage: ±20V

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,880 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess