EN
  • EN
  • DE
  • IT

74HC251D,653

Part No 74HC251D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-INPUT MUX 3-ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008328-74HC251D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC251D,653 CAD Model

Description

The 74HC251D,653 is a multiplexer manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Part Number: 74HC251D,653
  • Circuits: single independent circuit
  • Supply Voltage: 2V to 6V
  • Current Output High: 5.2mA
  • Current Output Low: 5.2mA
  • Mounting: surface-mount device (SMD)
  • Package: 16-SO
  • Temperature Range: -40°C to 125°C
  • Supply and Demand: balanced

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4678 $51.4580
265+ $0.3839 $101.7335
405+ $0.3719 $150.6195
560+ $0.3599 $201.5440
720+ $0.3479 $250.4880
965+ $0.3119 $300.9835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,340 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess