EN
  • EN
  • DE

74HCT4017BQ,115

Part No 74HCT4017BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC JOHNSON DECADE CNTR 16-DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Reel package
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 67MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 765516-74HCT4017BQ,115
Popularity Medium
Supply and Demand Status Limited
Family Name 74HCT4017
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HCT4017BQ,115 CAD Model

Description

The 74HCT4017BQ,115 is a counter and decade logic type integrated circuit from Nexperia USA Inc.

  • Series: 74HCT
  • Package: 16-VFQFN exposed pad
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Elements: 1
  • Bits per Element: 10
  • Direction: Up
  • Reset: Asynchronous
  • Count Rate: 67MHz
  • Timing: -
  • Application: Integrated circuits (ICs)
  • Halogen-Free: Yes
  • Estimated EOL Date: 2027
  • ECCN: EAR99
  • Country of Origin: China and Thailand

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess